The Type 168/185 series consists of radial box metallized polyester capacitors with 5.0 mm lead spacing, designed for general purpose applications including bypass, decoupling, and arc suppression. The capacitors feature a rugged plastic case and epoxy fill meeting UL94V-0, with a capacitance range of 0.001 µF to 1.0 µF, voltage ratings from 50 to 400 Vdc, and an operating temperature range of -55°C to +125°C. They are non-polar, non-inductively wound, and have a total self-inductance of approximately 7 nH. Capacitance tolerances are ±5%, ±10%, or ±20%. The part number 168824J50G-F maps to the 168/185 series with 0.82 µF capacitance, 50 Vdc rating, ±5% tolerance, and case dimensions of 7.2 mm length, 6.0 mm height, and 11.0 mm width, consistent with the series' standardized form factor and packaging options including bulk, ammo pack, or tape and reel.
CAP FILM 0.82UF 5% 50VDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 168824J50G-F | 168824J50G-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polyester; Polyester, Metallized |
| Capacitance Range | 0.8200 microF | 0.8200 microF |