Cornell Dubilier Capacitor Polypropylene Pp Film 0.15Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier 171154K160E-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.15Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K5154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.15Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier
66K5154
Capacitor Polypropylene Pp Film 0.15Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier 66K5154
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 171154K160E-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
171154K160E-F
Film Capacitors 171154K160E-F
CAP FILM 0.15UF 10% 160VDC RAD

CAP FILM 0.15UF 10% 160VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K5154 171154K160E-F
Product Name Capacitor Polypropylene Pp Film 0.15Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105RSB850K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details