The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar with low leakage and approximately 7 nH total self-inductance. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 168332J100A-F part is a variant within this series, specifying 0.0033 µF capacitance with ±5% tolerance at 100 Vdc, housed in a rectangular plastic case with dimensional specifications matching those for the 100 Vdc 0.0033 µF models: 7.2 mm length, 2.5 mm height, 6.5 mm thickness, and 0.5 mm lead diameter.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0033µF 100V
3300pF Film Capacitor 63V 100V Polyester, Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 168332J100A-F | 2002-168332J100A-F | 338-3269-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester |
| Capacitance Range | 0.0033 microF | 0.0033 microF |