Cornell Dubilier Capacitor Polypropylene Pp Film 0.047Uf, 160V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier 170473J160AA1

Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 10%, AXIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 10%, AXIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier - 66H7406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
66H7406
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier 66H7406
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 10%, AXIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 10%, AXIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66H7406
Product Name Capacitor Polypropylene Pp Film 0.047Uf, 160V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Paper Film Capacitors - 105MKP275KGG4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers