The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications such as bypass, decoupling, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated epoxy fill, have a capacitance range of 0.001 µF to 1.0 µF, and are rated for 50 to 400 Vdc with an operating temperature range of -55°C to +125°C. Each unit has approximately 7 nH total self inductance and a dissipation factor ≤300 × 10⁻⁴ at 100 kHz for capacitances above 0.1 µF. The part number 168473K63A-F refers to a 0.047 µF, ±10% tolerance, 63 Vdc capacitor in ammo pack, consistent with the series specifications.
0.047µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.047µF 63V
CAP FILM 0.047UF 10% 63VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168473K63A-F | 168473K63A-F-ND | 2002-168473K63A-F | 168473K63A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |