The 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with derating above 85°C. They offer capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and feature a non-inductive, non-polar construction with low leakage. The case and epoxy fill meet UL94V-0, and the capacitors are available in bulk, ammo pack, or tape and reel formats. The part 168154K63C-F, with a capacitance of 0.15 µF and ±10% tolerance at 63 Vdc, shares these specifications with the series.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 63V
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.15UF 10% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168154K63C-F | 2002-168154K63C-F | 168154K63C-F-ND | 168154K63C-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |