The Type 168/185 series includes radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 flammability standards. This specific part, 168682K100A-F, corresponds to a 0.0068 µF capacitor with ±10% tolerance and 100 Vdc rating, in the ammo pack configuration, with dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter. Total self inductance is approximately 7 nH, and the dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF. Insulation resistance is ≥30,000 MΩ for capacitances ≤0.33 µF at 100 Vdc. The case is sealed with epoxy fill, and the part is suitable for general-purpose applications including bypass and decoupling.
6800pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0068µF 100V
CAP FILM 6800PF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168682K100A-F | 168682K100A-F-ND | 2002-168682K100A-F | 168682K100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF |