Cornell Dubilier Capacitor Polypropylene Pp Film 1Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 171105J250P-F

Description
CAPACITOR POLYPROPYLENE PP FILM 1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):250V; Lead Spacing:27.5mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):250V; Lead Spacing:27.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 1Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K5143 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
66K5143
Capacitor Polypropylene Pp Film 1Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 66K5143
CAPACITOR POLYPROPYLENE PP FILM 1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):250V; Lead Spacing:27.5mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):250V; Lead Spacing:27.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5143
Product Name Capacitor Polypropylene Pp Film 1Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C17CF5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104MKP275KG5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details