The Type 168/185 series comprises radial metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications including bypass, decoupling, energy storage, and arc suppression. The capacitors feature a rugged rectangular plastic case with UL94V-0 rating, non-inductive winding, and non-polar construction. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages span 50 to 400 Vdc, with an operating temperature range of -55°C to +125°C (with 50% voltage derating above 85°C). The dielectric withstand voltage is 1.6 × rated voltage for 2 seconds at 25°C ±5°C. Dissipation factor is ≤100 × 10⁻⁴ at 120 Hz for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ for those >0.1 µF at 1 kHz. Total self inductance is approximately 7 nH. Packages are available in bulk, ammo pack, or tape and reel formats.
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 100V
CAP FILM 0.15UF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168154K100F-F | 168154K100F-F-ND | 2002-168154K100F-F | 168154K100F-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |