Cornell DubilierFilm Paper Film Capacitors175PSB202K6R
Description
For New Design: Yes
Capacitance: 1.7 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 930
ESR: 2.1 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.7 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 930
ESR: 2.1 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 175PSB202K6R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection in switching supplies and induction heaters. It has a 2000 V DC rated voltage, 1.7 µF capacitance, a maximum dv/dt of 930 V/µs, and a typical ESR of 2.1 mΩ at 100 kHz and +25°C. The RMS ripple current is 34.5 A at +70°C. The case measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film with UL94V-0 epoxy coating. The operating temperature range is -40°C to +100°C. Dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C. Insulation resistance exceeds 30 GΩ×µF at 300 VDC. Self-inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 175PSB202K6R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection in switching supplies and induction heaters. It has a 2000 V DC rated voltage, 1.7 µF capacitance, a maximum dv/dt of 930 V/µs, and a typical ESR of 2.1 mΩ at 100 kHz and +25°C. The RMS ripple current is 34.5 A at +70°C. The case measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film with UL94V-0 epoxy coating. The operating temperature range is -40°C to +100°C. Dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C. Insulation resistance exceeds 30 GΩ×µF at 300 VDC. Self-inductance is less than 1 nH per mm of lead spacing.