Cornell Dubilier Film Capacitors 171333J630G-F

Description
CAP FILM 0.033UF 5% 630VDC RAD
Datasheet
Description
CAP FILM 0.033UF 5% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 171333J630G-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
171333J630G-F
Film Capacitors 171333J630G-F
CAP FILM 0.033UF 5% 630VDC RAD

CAP FILM 0.033UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.033Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K5184 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.033Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
66K5184
Capacitor Polypropylene Pp Film 0.033Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 66K5184
CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 171333J630G-F 66K5184
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.033Uf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers