The Type 168/185 series consists of radial lead metallized polyester box capacitors with 5.0 mm lead spacing, designed for general purpose applications such as bypass, decoupling, energy storage, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with an epoxy fill meeting UL94V-0, and operate from -55°C to +125°C with 50% voltage derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF, with voltage ratings from 50 to 400 Vdc. The part 168154J50A-F falls within the 168/185 series, characterized by non-polar construction, low leakage, non-inductive winding, and a total self-inductance of approximately 7 nH. The specific capacitance and tolerance for 168154J50A-F are 0.15 µF and ±5% (J tolerance), as confirmed by the catalog table.
0.15µF Film Capacitor 30V 50V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 50V
CAP FILM 0.15UF 5% 50VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168154J50A-F | 168154J50A-F-ND | 2002-168154J50A-F | 168154J50A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |