The Type 168/185 series includes radial lead metallized polyester capacitors with 5.0 mm lead spacing in rectangular plastic cases meeting UL94V-0, designed for general-purpose applications like bypass and decoupling. They operate from -55°C to +125°C with 50% voltage derating above 85°C, offer capacitances from 0.001 µF to 1.0 µF in ±5%, ±10%, or ±20% tolerances, and are rated for 50 to 400 Vdc. Dissipation factor is ≤100×10⁻⁴ at 120 Hz for capacitances ≤0.1 µF and ≤150×10⁻⁴ above, with approximately 7 nH self-inductance. Insulation resistance is ≥5,000 MΩ above 100 Vdc for capacitances >0.33 µF. The part 168273J100A-F is not explicitly listed but belongs to the 100 Vdc series with 0.027 µF capacitance and ±5% tolerance, sharing dimensions of 7.2 mm × 2.5 mm × 6.5 mm and 0.5 mm lead diameter with other variants in the series.
0.027µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.027µF 100V
CAP FILM 0.027UF 5% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168273J100A-F | 168273J100A-F-ND | 2002-168273J100A-F | 168273J100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |