The Type 168/185 series comprises radial metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with derating above 85°C. The capacitors are non-polar, non-inductive, and constructed in rugged plastic cases meeting UL94V-0. The part 168224K50C-F corresponds to a 0.22 µF capacitance with ±10% tolerance and 50 Vdc rating, housed in a case measuring 7.2 mm in length, 3.5 mm in thickness, and 7.5 mm in height. It supports a maximum pulse rise time of 10 V/µs and has a dissipation factor ≤150 × 10⁻⁴ at 1 kHz and 25°C. Insulation resistance is ≥5,000 MΩ for capacitances above 0.33 µF at voltages over 100 Vdc. The part is available in bulk or ammo pack format, and its total self-inductance is approximately 7 nH.
0.22µF Film Capacitor 30V 50V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.22µF 50V
CAP FILM 0.22UF 10% 50VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168224K50C-F | 168224K50C-F-ND | 2002-168224K50C-F | 168224K50C-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |