The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% Vdc derating above 85°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 for case and epoxy fill. The part number 168154K50A-F corresponds to a 0.15 µF capacitor with ±10% tolerance and 50 Vdc rating, housed in a rectangular plastic case with dimensions 7.2 mm × 2.5 mm × 6.5 mm and 0.5 mm lead diameter. It is available in bulk (Type 168) or ammo pack (Type 185), with a dissipation factor ≤150 × 10⁻⁴ at 120 Hz and 25°C, total self inductance of approximately 7 nH, and insulation resistance ≥10,000 MΩ at 50 Vdc. The device supports pulse rise rates up to 8 V/µs at its rated voltage.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.15µF 50V
0.15µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 0.15UF 10% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168154K50A-F | 2002-168154K50A-F | 168154K50A-F-ND | 168154K50A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |