Cornell Dubilier Film Capacitors 171473K160C-F

Description
CAP FILM 0.047UF 10% 160VDC RAD
Datasheet
Description
CAP FILM 0.047UF 10% 160VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 171473K160C-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
171473K160C-F
Film Capacitors 171473K160C-F
CAP FILM 0.047UF 10% 160VDC RAD

CAP FILM 0.047UF 10% 160VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K5204 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier
66K5204
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier 66K5204
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 171473K160C-F 66K5204
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.047Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details