CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 160V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):90V; Voltage(DC):160V; Qualification:- RoHS Compliant: Yes
CAP FILM 0.1UF 10% 160VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K5138 | 171104K160E-F |
| Product Name | Capacitor Polypropylene Pp Film 0.1Uf, 160V, 10%, Radial; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |