Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.068µF 250V
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.068UF 5% 250VDC RAD
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-167683J250C-F | 167683J250C-F-ND | 167683J250C-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |