The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, offering capacitance from 0.001 µF to 1.0 µF, rated voltages from 50 to 400 Vdc, and an operating temperature range of -55°C to +125°C with 50% derating above 85°C. The capacitors feature non-inductive winding, non-polar construction, low leakage, and a case and epoxy fill meeting UL94V-0. The part number 168273K100A-F corresponds to a 0.027 µF unit with ±10% tolerance and 100 Vdc rating, housed in a rectangular plastic case with dimensions 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height. Dissipation factor at 120 Hz and +25°C is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF. Total self-inductance is approximately 7 nH, and insulation resistance is ≥30,000 MΩ at 100 Vdc and capacitance ≤0.33 µF.
0.027µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.027µF 100V
CAP FILM 0.027UF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168273K100A-F | 168273K100A-F-ND | 2002-168273K100A-F | 168273K100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |