Cornell Dubilier Film Capacitors 168472J100A-F

Description
CAP FILM 4700PF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 4700PF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 168472J100A-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
168472J100A-F
Film Capacitors 168472J100A-F
CAP FILM 4700PF 5% 100VDC RADIAL

CAP FILM 4700PF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 4700Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier - 75M8427 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 4700Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
75M8427
Capacitor Polyester Film, 4700Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier 75M8427
CAPACITOR POLYESTER FILM, 4700PF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 4700PF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 168472J100A-F 75M8427
Product Name Film Capacitors Capacitor Polyester Film, 4700Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1572-1012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details