The 175RMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and 680 µF capacitance, operating within a temperature range of -40°C to +85°C. It features flame-retardant epoxy-resin encapsulation (UL94V-0), lead-free tinned copper leads, and a case size of 42.5 mm × 37 mm × 28 mm. The capacitor has a dissipation factor of 0.07% at 1 kHz and 25°C, insulation resistance of 30 GΩ·µF at 25°C, and self-inductance of less than 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% after two years at 40°C, with a life expectancy of 30,000 hours at rated AC voltage and a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 175RMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |