CAP FILM 0.047UF 10% 400VDC RAD
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 171473K400F-F | 66K5206 |
| Product Name | Film Capacitors | Capacitor Polypropylene Pp Film 0.047Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 0.0470 microF | 0.0470 microF |