Cornell Dubilier Film Capacitors 168682J100A-F

Description
CAP FILM 6800PF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 6800PF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 168682J100A-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
168682J100A-F
Film Capacitors 168682J100A-F
CAP FILM 6800PF 5% 100VDC RADIAL

CAP FILM 6800PF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 6800Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier - 75M8446 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 6800Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
75M8446
Capacitor Polyester Film, 6800Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier 75M8446
CAPACITOR POLYESTER FILM, 6800PF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 6800PF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 168682J100A-F 75M8446
Product Name Film Capacitors Capacitor Polyester Film, 6800Pf, 100V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details