Cornell Dubilier Film Capacitors 171104K400H-F

Description
CAP FILM 0.1UF 10% 400VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 10% 400VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 171104K400H-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
171104K400H-F
Film Capacitors 171104K400H-F
CAP FILM 0.1UF 10% 400VDC RADIAL

CAP FILM 0.1UF 10% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.1Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K5140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
66K5140
Capacitor Polypropylene Pp Film 0.1Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 66K5140
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Qualification:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 171104K400H-F 66K5140
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.1Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH150J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details