The Type 168/185 series radial lead metallized polyester capacitor with part number 168824K50G-F is a non-polar, non-inductive component rated for 50 Vdc with ±10% capacitance tolerance, housed in a rectangular plastic case with 5.0 mm lead spacing and dimensions of 7.2 mm length, 6.0 mm width, and 11.0 mm height. It operates from -55°C to +125°C with 50% voltage derating above 85°C, has a dissipation factor ≤100 × 10⁻⁴ at 120 Hz, a total self-inductance of approximately 7 nH, and a maximum pulse rise time of 80 V/µs. The case and epoxy fill meet UL94V-0 flame rating. The component is designed for bypass, decoupling, energy storage, and arc suppression applications.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.82µF 50V
0.82µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 0.82UF 10% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168824K50G-F | 2002-168824K50G-F | 168824K50G-F-ND | 168824K50G-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF |