The Type 168/185 series comprises radial metallized polyester capacitors with 5.0 mm lead spacing, rated 50 to 400 Vdc, operating from -55°C to +125°C, and meeting UL94V-0. The part 168684J50F-F is a 0.68 µF, ±5% capacitor with 50 Vdc rating, measuring 7.2 x 6.0 x 11.0 mm. It has a maximum pulse rise time of 30 V/µs, total self-inductance of approximately 7 nH, dissipation factor ≤100 x 10⁻⁴ at 120 Hz, and insulation resistance ≥10,000 MΩ. Designed for bypass, decoupling, energy storage, and arc suppression, it is non-polar and non-inductive.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.68µF 50V
0.68µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 0.68UF 5% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168684J50F-F | 2002-168684J50F-F | 168684J50F-F-ND | 168684J50F-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |