Cornell Dubilier Capacitor Polypropylene Pp Film 0.033Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 171333J250C-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.033Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K5182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.033Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
66K5182
Capacitor Polypropylene Pp Film 0.033Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 66K5182
CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.033UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):90V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 171333J250C-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
171333J250C-F
Film Capacitors 171333J250C-F
CAP FILM 0.033UF 5% 250VDC RAD

CAP FILM 0.033UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K5182 171333J250C-F
Product Name Capacitor Polypropylene Pp Film 0.033Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers