The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, suitable for general-purpose applications including bypass, decoupling, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, operate from -55°C to +125°C with 50% voltage derating above 85°C, and have a rated voltage range of 50 to 400 Vdc. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 168393J100C-F corresponds to a 0.039 µF capacitor with ±5% tolerance and 100 Vdc rating, with dimensions of 7.2 mm × 2.5 mm × 6.5 mm and a case size consistent with the series. Total self inductance is approximately 7 nH, and dissipation factor at 120 Hz is ≤100 × 10⁻⁴. The series is non-polar, non-inductively wound, and supports soldering at 260°C for 10 seconds.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.039µF 100V
0.039µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.039UF 5% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168393J100C-F | 2002-168393J100C-F | 168393J100C-F-ND | 168393J100C-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF |