Radial Leaded Metallized Polypropylene, Radial Box Metallized Polypropylene Capacitors 0.015µF 400V
0.015µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.015UF 10% 400VDC RAD
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-171153K400D-F | 171153K400D-F-ND | 171153K400D-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |