The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The case and epoxy meet UL94V-0, and the capacitors are non-polar, non-inductive, and have low leakage. The 168823J63A-F part corresponds to a 0.0082 µF unit with ±5% tolerance and 63 Vdc rating, housed in a rectangular plastic case measuring 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height, with a 0.5 mm lead diameter. It is available in ammo pack format with a dissipation factor ≤150 x 10⁻⁴ at 1 kHz and 25°C, and total self-inductance of approximately 7 nH.
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.082µF 63V
CAP FILM 0.082UF 5% 63VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168823J63A-F | 168823J63A-F-ND | 2002-168823J63A-F | 168823J63A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |