The 175PMB102K#P0 is a metallized polypropylene power snubber capacitor designed for direct mounting in power semiconductor applications such as inverters and switching power supplies. It features lug terminals with a dimensions of 42.5 mm in length, 45 mm in height, and 33 mm in thickness, and is rated for 1000 VDC with a capacitance of 1.75 µF. The capacitor operates within a temperature range of -40°C to +100°C for the PMB variant, holds a capacitance tolerance of ±10%, and has a dissipation factor of 0.06% at 1 kHz and 25°C. It includes double metallized film construction with internal series connections and is coated in a UL94V-0 flame-retardant epoxy resin. Self-inductance is less than 1 nH per mm of lead spacing, and it meets an insulation resistance of 30000 MΩ·µF at 25°C. The capacitor is rated for 100,000 hours of life at WVDC and uses lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 175PMB102K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |