Coilcraft, Inc. Datasheets for Ferrite Beads

Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS4018 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS4414 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS5010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS5015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS5030 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS5050 Series surface-mount power inductors offer high performance and offer excellent current handling, low DC resistance, and magnetic shielding for high-density mounting. Very low DCR; excellent current handling High...
Coilcraft LPS6225 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS6235 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS8045B Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPZ Series shielded surface-mount power inductors offer high performance in a low-profile package, including higher inductance values than our LPS family (up to 4,700 µH). Higher inductance values than...
Coilcraft ME3215 Series unshielded surface-mount power inductors combine current ratings up to 2.8 Amps with low DC resistance on an industry-standard 3225 footprint (3.2 x 2.5 mm). Cost-effective design Industry-standard...
Coilcraft ME3220 Series unshielded surface-mount power inductors combine current ratings up to 2.8 Amps with low DC resistance on an industry-standard 3225 footprint (3.2 x 2.5 mm). Cost-effective design Industry-standard...
Coilcraft MOS6020 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1038 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1038T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Coilcraft MSS1048 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety...
Very low DCR; excellent current handling 4.0 × 4.0 mm footprint; less than 4 mm tall AEC-Q200 Grade 1 (–40°C to +125°C)

<< Prev Next >>