Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 3.8A 0.05Ohm DCR Automotive T/R Product overview: MSS1038-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 3.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 3.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-153MLC can be used for catalog matching and distributor lookup.
FIXED IND 15UH 3.8A 50MOHM SM
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MSS1038-153MLC | MSS1038-153MLC |
| Product Name | Automotive 15uH 100KHz 3.8A Inductor and Choke | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core |