Coilcraft, Inc. Automotive 33uH 100KHz 1.07A Inductor and Choke MSD7342-333MLC

Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.07A 0.27Ohm DCR Automotive T/R Product overview: MSD7342-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.07A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSD7342-333MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.07A 0.27Ohm DCR Automotive T/R Product overview: MSD7342-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.07A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSD7342-333MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 33uH 100KHz 1.07A Inductor and Choke - 71-MSD7342-333MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 1.07A Inductor and Choke
71-MSD7342-333MLC
Automotive 33uH 100KHz 1.07A Inductor and Choke 71-MSD7342-333MLC
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.07A 0.27Ohm DCR Automotive T/R Product overview: MSD7342-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.07A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSD7342-333MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.07A 0.27Ohm DCR Automotive T/R Product overview: MSD7342-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.07A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSD7342-333MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSD7342-333MLC - 996544-MSD7342-333MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD7342-333MLC
996544-MSD7342-333MLC
Fixed Inductors - MSD7342-333MLC 996544-MSD7342-333MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996544-MSD7342-333ML C Termination: SMD/SMT Length: 7.5 mm Tolerance: 20 % Core Material: Ferrite Height: 4.6 mm Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 270 mΩ Alternative Parts (Cross-Reference): SRR0603-220ML; SRR1806-101M; PM5022-151M-RC; BRL3225T6R8M; NRH3012T100MN; DFE252010P-4R7M=P2; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.07 A RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 33 µH Inductance - Series: 132 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996544-MSD7342-333MLC
Termination: SMD/SMT
Length: 7.5 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 4.6 mm
Width: 7.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 270 mΩ
Alternative Parts (Cross-Reference): SRR0603-220ML; SRR1806-101M; PM5022-151M-RC; BRL3225T6R8M; NRH3012T100MN; DFE252010P-4R7M=P2;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.07 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance - Parallel: 33 µH
Inductance - Series: 132 µH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSD7342-333MLC 996544-MSD7342-333MLC
Product Name Automotive 33uH 100KHz 1.07A Inductor and Choke Fixed Inductors - MSD7342-333MLC
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details