The LPS4012 series comprises shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and a height of less than 1.2 mm, designed for high-current applications with low DC resistance. The parts are AEC-Q200 qualified, RoHS compliant, and halogen free, with a maximum operating temperature of +165°C. They operate from -40°C to +125°C ambient with a 40°C temperature rise under rated current. The LPS4012-331MRC variant has an inductance of 0.33 µH ±20%, a DC resistance of 0.025 Ω, a saturation current of 5.2 A at 30% drop, and a thermal current rating of 3.0 A for a 40°C rise. The series uses ferrite cores and is available in tape-and-reel packaging, with a recommended pick-and-place nozzle of 4 mm outer diameter. Part orientation in packaging is rotated 90° compared to prior versions.
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML416PJB Series | See Coilcraft MS416PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4012-331 LPS4012-331MRC |
| Product Name | LPS4012 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.3300 microH |
| DCR | 0.0250 ohms |