Coilcraft, Inc. 2.2uH 100KHz 2A Inductor and Choke ME3220-222MLB

Description
Inductor Power Unshielded Wirewound 2.2uH 20% 100KHz Ferrite 2A 0.104Ohm DCR 1210 T/R Product overview: ME3220-222MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-222MLB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Unshielded Wirewound 2.2uH 20% 100KHz Ferrite 2A 0.104Ohm DCR 1210 T/R Product overview: ME3220-222MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-222MLB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.2uH 100KHz 2A Inductor and Choke - 71-ME3220-222MLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 100KHz 2A Inductor and Choke
71-ME3220-222MLB
2.2uH 100KHz 2A Inductor and Choke 71-ME3220-222MLB
Inductor Power Unshielded Wirewound 2.2uH 20% 100KHz Ferrite 2A 0.104Ohm DCR 1210 T/R Product overview: ME3220-222MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-222MLB can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 2.2uH 20% 100KHz Ferrite 2A 0.104Ohm DCR 1210 T/R Product overview: ME3220-222MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-222MLB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ME3220-222MLB - 1078478-ME3220-222MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ME3220-222MLB
1078478-ME3220-222MLB
Fixed Inductors - ME3220-222MLB 1078478-ME3220-222MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078478-ME3220-222ML B Packaging: Cut Tape Termination: SMD/SMT Length: 3.5 mm Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 92.6 MHz Height: 2.4 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 104 mΩ Alternative Parts (Cross-Reference): CBC3225T2R2MR; CBC3225T2R2MRV; SRN3010-2R2M; MDMK4040T2R2MF; ASPI-2515-2R2M-T2; LQH44PN2R2MJ0L; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2 A Saturation Current: 1.8 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078478-ME3220-222MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3.5 mm
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 92.6 MHz
Height: 2.4 mm
Width: 2.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 104 mΩ
Alternative Parts (Cross-Reference): CBC3225T2R2MR; CBC3225T2R2MRV; SRN3010-2R2M; MDMK4040T2R2MF; ASPI-2515-2R2M-T2; LQH44PN2R2MJ0L;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 2 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2 A
Saturation Current: 1.8 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ME3220-222MLB 1078478-ME3220-222MLB
Product Name 2.2uH 100KHz 2A Inductor and Choke Fixed Inductors - ME3220-222MLB
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2279-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details