Coilcraft, Inc. 33uH 100KHz 1.1A Inductor and Choke MOS6020-333MLC

Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.1A 0.29Ohm DCR T/R Product overview: MOS6020-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MOS6020-333MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.1A 0.29Ohm DCR T/R Product overview: MOS6020-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MOS6020-333MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33uH 100KHz 1.1A Inductor and Choke - 71-MOS6020-333MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 100KHz 1.1A Inductor and Choke
71-MOS6020-333MLC
33uH 100KHz 1.1A Inductor and Choke 71-MOS6020-333MLC
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.1A 0.29Ohm DCR T/R Product overview: MOS6020-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MOS6020-333MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.1A 0.29Ohm DCR T/R Product overview: MOS6020-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MOS6020-333MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-MOS6020-333MLC
Product Name 33uH 100KHz 1.1A Inductor and Choke
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers