The LPS4012 series comprises shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and height under 1.2 mm, designed for high-density mounting. The parts are AEC-Q200 qualified, RoHS compliant, and halogen-free, with termination options including matte tin over nickel over silver. The series operates from -40°C to +125°C ambient, with a maximum part temperature of +165°C, and meets MSL 1 moisture sensitivity. The LPS4012-332 variant has an inductance of 3.3 µH ±20%, a DCR of 0.100 Ω, an Isat of 1.4 A at 30% drop, and an Irms of 2.00 A at 40°C rise. Tape and reel packaging is available in 7″ or 13″ reels with embossed plastic tape per EIA-481. Parts are rotated 90° in tape compared to prior versions.
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML416PJB Series | See Coilcraft MS416PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4012-332 LPS4012-332MRC |
| Product Name | LPS4012 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.1000 ohms |