Coilcraft, Inc. Fixed Inductors - MSD1260-223MLD MSD1260-223MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000470-MSD1260-223M LD Termination: SMD/SMT Length: 12.3 mm Tolerance: 20 % Core Material: Ferrite Height: 6 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 116 mΩ Alternative Parts (Cross-Reference): VLS201610HBX-1R5M-1; VLS3010T-2R2M1R3; VLS3010ET-2R2M; XPL2010-152MLC; XPL2010-152MLB; MSD1260T-223MLB; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.49 A RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 22 µH Inductance - Series: 88 µH
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000470-MSD1260-223M LD Termination: SMD/SMT Length: 12.3 mm Tolerance: 20 % Core Material: Ferrite Height: 6 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 116 mΩ Alternative Parts (Cross-Reference): VLS201610HBX-1R5M-1; VLS3010T-2R2M1R3; VLS3010ET-2R2M; XPL2010-152MLC; XPL2010-152MLB; MSD1260T-223MLB; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.49 A RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 22 µH Inductance - Series: 88 µH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSD1260-223MLD - 1000470-MSD1260-223MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD1260-223MLD
1000470-MSD1260-223MLD
Fixed Inductors - MSD1260-223MLD 1000470-MSD1260-223MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000470-MSD1260-223M LD Termination: SMD/SMT Length: 12.3 mm Tolerance: 20 % Core Material: Ferrite Height: 6 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 116 mΩ Alternative Parts (Cross-Reference): VLS201610HBX-1R5M-1; VLS3010T-2R2M1R3; VLS3010ET-2R2M; XPL2010-152MLC; XPL2010-152MLB; MSD1260T-223MLB; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.49 A RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 22 µH Inductance - Series: 88 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000470-MSD1260-223MLD
Termination: SMD/SMT
Length: 12.3 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 6 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 116 mΩ
Alternative Parts (Cross-Reference): VLS201610HBX-1R5M-1; VLS3010T-2R2M1R3; VLS3010ET-2R2M; XPL2010-152MLC; XPL2010-152MLB; MSD1260T-223MLB;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 2.49 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance - Parallel: 22 µH
Inductance - Series: 88 µH

Buy Now
Automotive 22uH 100KHz 2.49A Inductor and Choke - 4-MSD1260-223MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 2.49A Inductor and Choke
4-MSD1260-223MLD
Automotive 22uH 100KHz 2.49A Inductor and Choke 4-MSD1260-223MLD
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.49A 0.116Ohm DCR Automotive T/R Product overview: MSD1260-223MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.49A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1260-223MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.49A 0.116Ohm DCR Automotive T/R Product overview: MSD1260-223MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.49A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1260-223MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1000470-MSD1260-223MLD 4-MSD1260-223MLD
Product Name Fixed Inductors - MSD1260-223MLD Automotive 22uH 100KHz 2.49A Inductor and Choke
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-121 0603AF-121XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details