Coilcraft, Inc. Automotive 330uH 100KHz 0.69A Inductor and Choke MSS1038-334KLC

Description
Inductor Power Shielded Wirewound 330uH 10% 100KHz Ferrite 0.69A 1.09Ohm DCR Automotive T/R Product overview: MSS1038-334KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 0.69A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 0.69A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-334KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 330uH 10% 100KHz Ferrite 0.69A 1.09Ohm DCR Automotive T/R Product overview: MSS1038-334KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 0.69A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 0.69A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-334KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 330uH 100KHz 0.69A Inductor and Choke - 71-MSS1038-334KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 330uH 100KHz 0.69A Inductor and Choke
71-MSS1038-334KLC
Automotive 330uH 100KHz 0.69A Inductor and Choke 71-MSS1038-334KLC
Inductor Power Shielded Wirewound 330uH 10% 100KHz Ferrite 0.69A 1.09Ohm DCR Automotive T/R Product overview: MSS1038-334KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 0.69A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 0.69A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-334KLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 330uH 10% 100KHz Ferrite 0.69A 1.09Ohm DCR Automotive T/R Product overview: MSS1038-334KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 0.69A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 0.69A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-334KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS1038-334KLC - 1176392-MSS1038-334KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038-334KLC
1176392-MSS1038-334KLC
Fixed Inductors - MSS1038-334KLC 1176392-MSS1038-334KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176392-MSS1038-334K LC Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 330 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 1.09 Ω Case / Package: SMD/SMT Alternative Parts (Cross-Reference): MSS1038334KLC; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 690 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 690 mA Saturation Current: 590 mA REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176392-MSS1038-334KLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 330 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 4 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.09 Ω
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): MSS1038334KLC;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 690 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 690 mA
Saturation Current: 590 mA
REACH SVHC: No SVHC
Inductance Tolerance: 10 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS1038-334KLC 1176392-MSS1038-334KLC
Product Name Automotive 330uH 100KHz 0.69A Inductor and Choke Fixed Inductors - MSS1038-334KLC
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
0.0075uH 250MHz 1.3A Inductor and Choke - 71-0603HP-7N5XGEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details