Coilcraft, Inc. 18uH 100KHz 0.75A Inductor and Choke LPS4414-183MLC

Description
Inductor Power Shielded Wirewound 18uH 20% 100KHz Ferrite 0.75A 0.53Ohm DCR T/R Product overview: LPS4414-183MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uH, 100KHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18uH, 100KHz, 0.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4414-183MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 18uH 20% 100KHz Ferrite 0.75A 0.53Ohm DCR T/R Product overview: LPS4414-183MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uH, 100KHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18uH, 100KHz, 0.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4414-183MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18uH 100KHz 0.75A Inductor and Choke - 71-LPS4414-183MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18uH 100KHz 0.75A Inductor and Choke
71-LPS4414-183MLC
18uH 100KHz 0.75A Inductor and Choke 71-LPS4414-183MLC
Inductor Power Shielded Wirewound 18uH 20% 100KHz Ferrite 0.75A 0.53Ohm DCR T/R Product overview: LPS4414-183MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uH, 100KHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18uH, 100KHz, 0.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4414-183MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 18uH 20% 100KHz Ferrite 0.75A 0.53Ohm DCR T/R Product overview: LPS4414-183MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uH, 100KHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18uH, 100KHz, 0.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4414-183MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS4414-183MLC - 1164730-LPS4414-183MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS4414-183MLC
1164730-LPS4414-183MLC
Fixed Inductors - LPS4414-183MLC 1164730-LPS4414-183MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164730-LPS4414-183M LC Termination: SMD/SMT Length: 4.4 mm Shielding: Shielded Inductance: 18 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 31 MHz Height: 1.4 mm Width: 4.4 mm Categories: Fixed Inductors DC Resistance (DCR): 530 mΩ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 820 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164730-LPS4414-183MLC
Termination: SMD/SMT
Length: 4.4 mm
Shielding: Shielded
Inductance: 18 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 31 MHz
Height: 1.4 mm
Width: 4.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 530 mΩ
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 820 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS4414-183MLC 1164730-LPS4414-183MLC
Product Name 18uH 100KHz 0.75A Inductor and Choke Fixed Inductors - LPS4414-183MLC
Core Material Ferrite Ferrite
Inductance Range 18 microH 18 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details