Coilcraft, Inc. 1uH 100KHz 2.3A Inductor and Choke ME3215-102MLC

Description
Inductor Power Unshielded Wirewound 1uH 20% 100KHz Ferrite 2.3A 0.058Ohm DCR 1210 T/R Product overview: ME3215-102MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3215-102MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 1uH 20% 100KHz Ferrite 2.3A 0.058Ohm DCR 1210 T/R Product overview: ME3215-102MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3215-102MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 100KHz 2.3A Inductor and Choke - 71-ME3215-102MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 2.3A Inductor and Choke
71-ME3215-102MLC
1uH 100KHz 2.3A Inductor and Choke 71-ME3215-102MLC
Inductor Power Unshielded Wirewound 1uH 20% 100KHz Ferrite 2.3A 0.058Ohm DCR 1210 T/R Product overview: ME3215-102MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3215-102MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 1uH 20% 100KHz Ferrite 2.3A 0.058Ohm DCR 1210 T/R Product overview: ME3215-102MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3215-102MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - ME3215-102MLC - 985375-ME3215-102MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ME3215-102MLC
985375-ME3215-102MLC
Fixed Inductors - ME3215-102MLC 985375-ME3215-102MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985375-ME3215-102MLC Termination: SMD/SMT Length: 3.5 mm Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 100 MHz Height: 1.7 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 58 mΩ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.3 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985375-ME3215-102MLC
Termination: SMD/SMT
Length: 3.5 mm
Inductance: 1 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 100 MHz
Height: 1.7 mm
Width: 2.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 58 mΩ
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 2.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ME3215-102MLC 985375-ME3215-102MLC
Product Name 1uH 100KHz 2.3A Inductor and Choke Fixed Inductors - ME3215-102MLC
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers