Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 2.3A 0.093Ohm DCR Automotive T/R Product overview: MSS1038-333MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 2.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS1038-333MLB can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014701-MSS1038-333M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 33 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 13 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 93 mΩ
Alternative Parts (Cross-Reference): SRR7045-330M; SRN1060-330M; SRR1240-330M; SLF7045T-330MR82-PF;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 2.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MSS1038-333MLB | 1014701-MSS1038-333MLB |
| Product Name | Automotive 33uH 100KHz 2.3A Inductor and Choke | Fixed Inductors - MSS1038-333MLB |
| Inductance Tolerance | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard | |
| Core Material | Ferrite |