Coilcraft, Inc. Datasheets for Ferrite Beads

Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Coilcraft DO3316T Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3340H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO3340P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO5010H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO5022P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft DO5040H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path...
Coilcraft LPO2506 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO3010 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO3310 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO4812 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO4815 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO6013 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO6610 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPS3008 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS3010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS3015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS3314 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS4010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-103
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-104
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-105
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-153
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-154
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-223
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-224
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-333
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-334
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-472
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-473
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-474
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-682
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-683
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-684
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-822
Small shielded power inductor – only 3.0 × 3.0 × 3.0 mm high Handles current up to 0.70 A RoHS-compliant, halogen free. 260°C compatible. Matte tin over nickel over silver...

<< Prev Next >>