Coilcraft, Inc. Fixed Inductors - ME3220-152MLC ME3220-152MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153334-ME3220-152ML C Termination: SMD/SMT Length: 3.5 mm Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 138 MHz Height: 2.4 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 68 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.2 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153334-ME3220-152ML C Termination: SMD/SMT Length: 3.5 mm Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 138 MHz Height: 2.4 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 68 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.2 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ME3220-152MLC - 1153334-ME3220-152MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ME3220-152MLC
1153334-ME3220-152MLC
Fixed Inductors - ME3220-152MLC 1153334-ME3220-152MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153334-ME3220-152ML C Termination: SMD/SMT Length: 3.5 mm Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 138 MHz Height: 2.4 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 68 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.2 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153334-ME3220-152MLC
Termination: SMD/SMT
Length: 3.5 mm
Inductance: 1.5 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 138 MHz
Height: 2.4 mm
Width: 2.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 68 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 2.2 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
1.5uH 100KHz 2.2A Inductor and Choke - 71-ME3220-152MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 100KHz 2.2A Inductor and Choke
71-ME3220-152MLC
1.5uH 100KHz 2.2A Inductor and Choke 71-ME3220-152MLC
Inductor Power Unshielded Wirewound 1.5uH 20% 100KHz Ferrite 2.2A 0.068Ohm DCR 1210 T/R Product overview: ME3220-152MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-152MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 1.5uH 20% 100KHz Ferrite 2.2A 0.068Ohm DCR 1210 T/R Product overview: ME3220-152MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ME3220-152MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1153334-ME3220-152MLC 71-ME3220-152MLC
Product Name Fixed Inductors - ME3220-152MLC 1.5uH 100KHz 2.2A Inductor and Choke
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.12uH 250MHz 0.31A Inductor and Choke - 71-0402HPH-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details