Inductor Power Shielded Wirewound 82uH 20% 100KHz Ferrite 0.67A 0.68Ohm DCR Automotive T/R Product overview: MSD7342-823MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 82uH, 100KHz, 0.67A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 82uH, 100KHz, 0.67A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSD7342-823MLC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007833-MSD7342-823M
Termination: SMD/SMT
Length: 7.5 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 4.6 mm
Width: 7.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 680 mΩ
Alternative Parts (Cross-Reference): SLF10145T-331MR54-PF
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 670 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance - Parallel: 82 µH
Inductance - Series: 328 µH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MSD7342-823MLC | 1007833-MSD7342-823MLC |
| Product Name | Automotive 82uH 100KHz 0.67A Inductor and Choke | Fixed Inductors - MSD7342-823MLC |
| Inductance Tolerance | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS |
| Technology | Standard |