Manufacturer: Coilcraft
Win Source Part Number: 844496-LPS4018-102NR
Series: LPS4018
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 42mOhm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-LPS4018-102NRC,
Inductor Power Shielded Wirewound 1uH 30% 100KHz Ferrite 2.5A 0.042Ohm DCR Automotive T/R Product overview: LPS4018-102NRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS4018-102NRC can be used for catalog matching and distributor lookup.
FIXED IND 1UH 2.5A 42 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 844496-LPS4018-102NRC | 71-LPS4018-102NRC | LPS4018-102NRC |
| Product Name | Fixed Inductors - LPS4018-102NRC | Automotive 1uH 100KHz 2.5A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Technology | Drum Core |