Coilcraft, Inc. Automotive 33uH 100KHz 2.25A Inductor and Choke MSD1278-333MLD

Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 2.25A 0.15Ohm DCR Automotive T/R Product overview: MSD1278-333MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 2.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-333MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 2.25A 0.15Ohm DCR Automotive T/R Product overview: MSD1278-333MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 2.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-333MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 33uH 100KHz 2.25A Inductor and Choke - 4-MSD1278-333MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 2.25A Inductor and Choke
4-MSD1278-333MLD
Automotive 33uH 100KHz 2.25A Inductor and Choke 4-MSD1278-333MLD
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 2.25A 0.15Ohm DCR Automotive T/R Product overview: MSD1278-333MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 2.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-333MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 2.25A 0.15Ohm DCR Automotive T/R Product overview: MSD1278-333MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 2.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 2.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-MSD1278-333MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSD1278-333MLD - 1000471-MSD1278-333MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD1278-333MLD
1000471-MSD1278-333MLD
Fixed Inductors - MSD1278-333MLD 1000471-MSD1278-333MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000471-MSD1278-333M LD Termination: SMD/SMT Length: 12.3 mm Tolerance: 20 % Core Material: Ferrite Height: 8.05 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 150 mΩ Alternative Parts (Cross-Reference): SDR0302-4R7ML; SRF0703-220M; LQH55DN150M03L; SDR0604-180YL; LQH43CN4R7M03L; LQH32CN4R7M33L; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.25 A RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 33 µH Inductance - Series: 132 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000471-MSD1278-333MLD
Termination: SMD/SMT
Length: 12.3 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 8.05 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 150 mΩ
Alternative Parts (Cross-Reference): SDR0302-4R7ML; SRF0703-220M; LQH55DN150M03L; SDR0604-180YL; LQH43CN4R7M03L; LQH32CN4R7M33L;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 2.25 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance - Parallel: 33 µH
Inductance - Series: 132 µH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4-MSD1278-333MLD 1000471-MSD1278-333MLD
Product Name Automotive 33uH 100KHz 2.25A Inductor and Choke Fixed Inductors - MSD1278-333MLD
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details