Coilcraft, Inc. 470uH 100KHz 0.37A Inductor and Choke LPS6225-474MLC

Description
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.37A 2.6Ohm DCR 2424 T/R Product overview: LPS6225-474MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6225-474MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.37A 2.6Ohm DCR 2424 T/R Product overview: LPS6225-474MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6225-474MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470uH 100KHz 0.37A Inductor and Choke - 71-LPS6225-474MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470uH 100KHz 0.37A Inductor and Choke
71-LPS6225-474MLC
470uH 100KHz 0.37A Inductor and Choke 71-LPS6225-474MLC
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.37A 2.6Ohm DCR 2424 T/R Product overview: LPS6225-474MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6225-474MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.37A 2.6Ohm DCR 2424 T/R Product overview: LPS6225-474MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6225-474MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS6225-474MLC - 1000385-LPS6225-474MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS6225-474MLC
1000385-LPS6225-474MLC
Fixed Inductors - LPS6225-474MLC 1000385-LPS6225-474MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000385-LPS6225-474M LC Termination: SMD/SMT Length: 6.2 mm Shielding: Shielded Inductance: 470 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3.2 MHz Height: 2.5 mm Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 Ω Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 370 mA RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000385-LPS6225-474MLC
Termination: SMD/SMT
Length: 6.2 mm
Shielding: Shielded
Inductance: 470 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 3.2 MHz
Height: 2.5 mm
Width: 6.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.6 Ω
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 370 mA
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS6225-474MLC 1000385-LPS6225-474MLC
Product Name 470uH 100KHz 0.37A Inductor and Choke Fixed Inductors - LPS6225-474MLC
Core Material Ferrite Ferrite
Inductance Range 470 microH 470 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details