The LPS4018 series consists of shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and a height of less than 1.8 mm, designed for high-current applications with low DC resistance. The part is rated for ambient temperatures from -40°C to +125°C and meets AEC-Q200 Grade 1 standards. It features ferrite cores, RoHS-compliant matte tin over nickel over silver terminations, and is packaged in 7″ or 13″ reels with plastic tape. The LPS4018-104 variant has an inductance of 10 µH ±20%, a DC resistance of 0.200 ohms max, a saturation current of 1.1 A at 30% drop, and a rated current of 0.90 A for a 40°C temperature rise. The maximum part temperature is +165°C, with a storage temperature range of -40°C to +165°C. Moisture sensitivity level is 1, and it can withstand three reflow cycles at +260°C.
Coilcraft LPS4018 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft AE425PJB Series | See Coilcraft AR425PJB Series | See Coilcraft ML425PJB Series | See Coilcraft MS425PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4018-104 LPS4018-104MRC |
| Product Name | LPS4018 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |
| DCR | 1.4 ohms |